Panasonic Res, Thick Film, 180K, 5%, 0.125W, 0805; Resistance Panasonic ERJ-U06J184V

Description
RES, THICK FILM, 180K, 5%, 0.125W, 0805; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 180K, 5%, 0.125W, 0805; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 180K, 5%, 0.125W, 0805; Resistance Panasonic - 44X4281 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180K, 5%, 0.125W, 0805; Resistance Panasonic
44X4281
Res, Thick Film, 180K, 5%, 0.125W, 0805; Resistance Panasonic 44X4281
RES, THICK FILM, 180K, 5%, 0.125W, 0805; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 180K, 5%, 0.125W, 0805; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 180Kohm, 5%, 0805; Resistance Panasonic - 05X3624 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 180Kohm, 5%, 0805; Resistance Panasonic
05X3624
Resistor, Thick Film, 180Kohm, 5%, 0805; Resistance Panasonic 05X3624
RESISTOR, THICK FILM, 180KOHM, 5%, 0805; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 180KOHM, 5%, 0805; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4281
Product Name Res, Thick Film, 180K, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 180000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details