Panasonic Resistor, Thick Film, 560Kohm, 1%, 0805; Resistance Panasonic ERJ-U06F5603V

Description
RESISTOR, THICK FILM, 560KOHM, 1%, 0805; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 560KOHM, 1%, 0805; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 560Kohm, 1%, 0805; Resistance Panasonic - 28W1533 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 560Kohm, 1%, 0805; Resistance Panasonic
28W1533
Resistor, Thick Film, 560Kohm, 1%, 0805; Resistance Panasonic 28W1533
RESISTOR, THICK FILM, 560KOHM, 1%, 0805; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 560KOHM, 1%, 0805; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 560K, 1%, 0.125W, 0805; Resistance Panasonic - 44X4243 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560K, 1%, 0.125W, 0805; Resistance Panasonic
44X4243
Res, Thick Film, 560K, 1%, 0.125W, 0805; Resistance Panasonic 44X4243
RES, THICK FILM, 560K, 1%, 0.125W, 0805; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 560K, 1%, 0.125W, 0805; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1533
Product Name Resistor, Thick Film, 560Kohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 560000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers