Panasonic Res, Thick Film, 560R, 1%, 0.125W, 0805; Resistance Panasonic ERJ-U06F5600V

Description
RES, THICK FILM, 560R, 1%, 0.125W, 0805; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, THICK FILM, 560R, 1%, 0.125W, 0805; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 560R, 1%, 0.125W, 0805; Resistance Panasonic - 44X4240 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 1%, 0.125W, 0805; Resistance Panasonic
44X4240
Res, Thick Film, 560R, 1%, 0.125W, 0805; Resistance Panasonic 44X4240
RES, THICK FILM, 560R, 1%, 0.125W, 0805; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 560R, 1%, 0.125W, 0805; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 560 Ohm, 1%, 0805; Resistance Panasonic - 28W1530 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 560 Ohm, 1%, 0805; Resistance Panasonic
28W1530
Resistor, Thick Film, 560 Ohm, 1%, 0805; Resistance Panasonic 28W1530
RESISTOR, THICK FILM, 560 OHM, 1%, 0805; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 560 OHM, 1%, 0805; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4240
Product Name Res, Thick Film, 560R, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details