Panasonic Res, 49K9, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic ERJ-U06F4992V

Description
RES, 49K9, 1%, 0.125W, THICK FILM, 0805; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 49K9, 1%, 0.125W, THICK FILM, 0805; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49K9, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic - 45X0035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
45X0035
Res, 49K9, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic 45X0035
RES, 49K9, 1%, 0.125W, THICK FILM, 0805; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 49K9, 1%, 0.125W, THICK FILM, 0805; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49K9, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic - 05X3439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
05X3439
Res, 49K9, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic 05X3439
RES, 49K9, 1%, 0.125W, THICK FILM, 0805; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 49K9, 1%, 0.125W, THICK FILM, 0805; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X0035
Product Name Res, 49K9, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details