Panasonic Resistor, Thick Film, 390 Ohm, 1%, 0805; Resistance Panasonic ERJ-U06F3900V

Description
RESISTOR, THICK FILM, 390 OHM, 1%, 0805; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 390 OHM, 1%, 0805; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 390 Ohm, 1%, 0805; Resistance Panasonic - 28W1510 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 390 Ohm, 1%, 0805; Resistance Panasonic
28W1510
Resistor, Thick Film, 390 Ohm, 1%, 0805; Resistance Panasonic 28W1510
RESISTOR, THICK FILM, 390 OHM, 1%, 0805; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 390 OHM, 1%, 0805; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 390R, 1%, 0.125W, 0805; Resistance Panasonic - 44X4230 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 1%, 0.125W, 0805; Resistance Panasonic
44X4230
Res, Thick Film, 390R, 1%, 0.125W, 0805; Resistance Panasonic 44X4230
RES, THICK FILM, 390R, 1%, 0.125W, 0805; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 390R, 1%, 0.125W, 0805; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1510
Product Name Resistor, Thick Film, 390 Ohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details