Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U06F3301V

Description
RES 3.3K OHM 1% 1/8W 0805 SMD
Description
RES 3.3K OHM 1% 1/8W 0805 SMD

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U06F3301V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U06F3301V
Resistors - Chip Resistor - Surface Mount ERJ-U06F3301V
RES 3.3K OHM 1% 1/8W 0805 SMD

RES 3.3K OHM 1% 1/8W 0805 SMD

Supplier's Site
Resistor, Thick Film, 3.3Kohm, 1%, 0805; Resistance Panasonic - 28W1501 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.3Kohm, 1%, 0805; Resistance Panasonic
28W1501
Resistor, Thick Film, 3.3Kohm, 1%, 0805; Resistance Panasonic 28W1501
RESISTOR, THICK FILM, 3.3KOHM, 1%, 0805; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.3KOHM, 1%, 0805; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K3, 1%, 0.125W, 0805; Resistance Panasonic - 44X4226 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 1%, 0.125W, 0805; Resistance Panasonic
44X4226
Res, Thick Film, 3K3, 1%, 0.125W, 0805; Resistance Panasonic 44X4226
RES, THICK FILM, 3K3, 1%, 0.125W, 0805; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 3K3, 1%, 0.125W, 0805; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U06F3301V 28W1501
Product Name Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 3.3Kohm, 1%, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 3300 ohms 3300 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers