Panasonic Resistor, Thick Film, 330 Ohm, 1%, 0805; Resistance Panasonic ERJ-U06F3300V

Description
RESISTOR, THICK FILM, 330 OHM, 1%, 0805; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 330 OHM, 1%, 0805; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 330 Ohm, 1%, 0805; Resistance Panasonic - 28W1500 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 330 Ohm, 1%, 0805; Resistance Panasonic
28W1500
Resistor, Thick Film, 330 Ohm, 1%, 0805; Resistance Panasonic 28W1500
RESISTOR, THICK FILM, 330 OHM, 1%, 0805; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 330 OHM, 1%, 0805; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
RES 330 OHM 1% 1/8W 0805 SMD - 590-ERJ-U06F3300V - Utmel Electronic Limited
Hong Kong, China
RES 330 OHM 1% 1/8W 0805 SMD
590-ERJ-U06F3300V
RES 330 OHM 1% 1/8W 0805 SMD 590-ERJ-U06F3300V
RES 330 OHM 1% 1/8W 0805 SMD

RES 330 OHM 1% 1/8W 0805 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 28W1500 590-ERJ-U06F3300V
Product Name Resistor, Thick Film, 330 Ohm, 1%, 0805; Resistance Panasonic RES 330 OHM 1% 1/8W 0805 SMD
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details