Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U06F2700V

Description
RES 270 OHM 1% 1/8W 0805 SMD
Description
RES 270 OHM 1% 1/8W 0805 SMD

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U06F2700V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U06F2700V
Resistors - Chip Resistor - Surface Mount ERJ-U06F2700V
RES 270 OHM 1% 1/8W 0805 SMD

RES 270 OHM 1% 1/8W 0805 SMD

Supplier's Site
Resistor, Thick Film, 270 Ohm, 1%, 0805; Resistance Panasonic - 28W1490 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 270 Ohm, 1%, 0805; Resistance Panasonic
28W1490
Resistor, Thick Film, 270 Ohm, 1%, 0805; Resistance Panasonic 28W1490
RESISTOR, THICK FILM, 270 OHM, 1%, 0805; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 270 OHM, 1%, 0805; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 270R, 1%, 0.125W, 0805; Resistance Panasonic - 44X4220 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 1%, 0.125W, 0805; Resistance Panasonic
44X4220
Res, Thick Film, 270R, 1%, 0.125W, 0805; Resistance Panasonic 44X4220
RES, THICK FILM, 270R, 1%, 0.125W, 0805; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 270R, 1%, 0.125W, 0805; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U06F2700V 28W1490
Product Name Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 270 Ohm, 1%, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details