Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U06F22R0V

Description
RES 22 OHM 1% 1/8W 0805 SMD
Description
RES 22 OHM 1% 1/8W 0805 SMD

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U06F22R0V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U06F22R0V
Resistors - Chip Resistor - Surface Mount ERJ-U06F22R0V
RES 22 OHM 1% 1/8W 0805 SMD

RES 22 OHM 1% 1/8W 0805 SMD

Supplier's Site
Resistor, Thick Film, 22Ohm, 1%, 0805; Resistance Panasonic - 28W1479 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 22Ohm, 1%, 0805; Resistance Panasonic
28W1479
Resistor, Thick Film, 22Ohm, 1%, 0805; Resistance Panasonic 28W1479
RESISTOR, THICK FILM, 22OHM, 1%, 0805; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 22OHM, 1%, 0805; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 22R, 1%, 0.125W, 0805; Resistance Panasonic - 44X4214 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 1%, 0.125W, 0805; Resistance Panasonic
44X4214
Res, Thick Film, 22R, 1%, 0.125W, 0805; Resistance Panasonic 44X4214
RES, THICK FILM, 22R, 1%, 0.125W, 0805; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 22R, 1%, 0.125W, 0805; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U06F22R0V 28W1479
Product Name Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 22Ohm, 1%, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573327 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details