Panasonic Resistor, Thick Film, 18Kohm, 1%, 0805; Resistance Panasonic ERJ-U06F1802V

Description
RESISTOR, THICK FILM, 18KOHM, 1%, 0805; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 18KOHM, 1%, 0805; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 18Kohm, 1%, 0805; Resistance Panasonic - 28W1472 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 18Kohm, 1%, 0805; Resistance Panasonic
28W1472
Resistor, Thick Film, 18Kohm, 1%, 0805; Resistance Panasonic 28W1472
RESISTOR, THICK FILM, 18KOHM, 1%, 0805; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RESISTOR, THICK FILM, 18KOHM, 1%, 0805; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 18K, 1%, 0.125W, 0805; Resistance Panasonic - 44X4212 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 1%, 0.125W, 0805; Resistance Panasonic
44X4212
Res, Thick Film, 18K, 1%, 0.125W, 0805; Resistance Panasonic 44X4212
RES, THICK FILM, 18K, 1%, 0.125W, 0805; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 18K, 1%, 0.125W, 0805; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1472
Product Name Resistor, Thick Film, 18Kohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details