Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-U06F1300V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 28W1455 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
28W1455
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 28W1455
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 44X9734 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
44X9734
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 44X9734
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1455
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers