Panasonic Chip Res, Thick Film, 953R, 0.125W, 0805; Resistance Panasonic ERJ-U06D9530V

Description
CHIP RES, THICK FILM, 953R, 0.125W, 0805; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 953R, 0.125W, 0805; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 953R, 0.125W, 0805; Resistance Panasonic - 67AC1224 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 953R, 0.125W, 0805; Resistance Panasonic
67AC1224
Chip Res, Thick Film, 953R, 0.125W, 0805; Resistance Panasonic 67AC1224
CHIP RES, THICK FILM, 953R, 0.125W, 0805; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 953R, 0.125W, 0805; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 953R, 0.125W, 0805; Resistance Panasonic - 66AC5685 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 953R, 0.125W, 0805; Resistance Panasonic
66AC5685
Chip Res, Thick Film, 953R, 0.125W, 0805; Resistance Panasonic 66AC5685
CHIP RES, THICK FILM, 953R, 0.125W, 0805; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 953R, 0.125W, 0805; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1224
Product Name Chip Res, Thick Film, 953R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573288 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 330 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers