Panasonic Chip Res, Thick Film, 80K6, 0.125W, 0805; Resistance Panasonic ERJ-U06D8062V

Description
CHIP RES, THICK FILM, 80K6, 0.125W, 0805; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 80K6, 0.125W, 0805; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 80K6, 0.125W, 0805; Resistance Panasonic - 66AC5675 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 80K6, 0.125W, 0805; Resistance Panasonic
66AC5675
Chip Res, Thick Film, 80K6, 0.125W, 0805; Resistance Panasonic 66AC5675
CHIP RES, THICK FILM, 80K6, 0.125W, 0805; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 80K6, 0.125W, 0805; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 80K6, 0.125W, 0805; Resistance Panasonic - 67AC5572 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 80K6, 0.125W, 0805; Resistance Panasonic
67AC5572
Chip Res, Thick Film, 80K6, 0.125W, 0805; Resistance Panasonic 67AC5572
CHIP RES, THICK FILM, 80K6, 0.125W, 0805; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 80K6, 0.125W, 0805; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U06D8062V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D8062V
Chip Resistor - Surface Mount ERJ-U06D8062V
0805 ANTI-SULFUR RES. , 0.5%, 80

0805 ANTI-SULFUR RES. , 0.5%, 80

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC5675 ERJ-U06D8062V
Product Name Chip Res, Thick Film, 80K6, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 80600 ohms 80600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details