Panasonic Chip Res, Thick Film, 768R, 0.125W, 0805; Resistance Panasonic ERJ-U06D7680V

Description
CHIP RES, THICK FILM, 768R, 0.125W, 0805; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 768R, 0.125W, 0805; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 768R, 0.125W, 0805; Resistance Panasonic - 66AC5673 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768R, 0.125W, 0805; Resistance Panasonic
66AC5673
Chip Res, Thick Film, 768R, 0.125W, 0805; Resistance Panasonic 66AC5673
CHIP RES, THICK FILM, 768R, 0.125W, 0805; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 768R, 0.125W, 0805; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 768R, 0.125W, 0805; Resistance Panasonic - 65AC9687 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768R, 0.125W, 0805; Resistance Panasonic
65AC9687
Chip Res, Thick Film, 768R, 0.125W, 0805; Resistance Panasonic 65AC9687
CHIP RES, THICK FILM, 768R, 0.125W, 0805; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 768R, 0.125W, 0805; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U06D7680V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D7680V
Chip Resistor - Surface Mount ERJ-U06D7680V
0805 ANTI-SULFUR RES. , 0.5%, 76

0805 ANTI-SULFUR RES. , 0.5%, 76

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC5673 ERJ-U06D7680V
Product Name Chip Res, Thick Film, 768R, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 768 ohms 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers