Panasonic Chip Resistor - Surface Mount ERJ-U06D7323V

Description
0805 ANTI-SULFUR RES. , 0.5%, 73
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 73
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U06D7323V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D7323V
Chip Resistor - Surface Mount ERJ-U06D7323V
0805 ANTI-SULFUR RES. , 0.5%, 73

0805 ANTI-SULFUR RES. , 0.5%, 73

Supplier's Site Datasheet
Chip Res, Thick Film, 732K, 0.125W, 0805; Resistance Panasonic - 67AC1220 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 732K, 0.125W, 0805; Resistance Panasonic
67AC1220
Chip Res, Thick Film, 732K, 0.125W, 0805; Resistance Panasonic 67AC1220
CHIP RES, THICK FILM, 732K, 0.125W, 0805; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 732K, 0.125W, 0805; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 732K, 0.125W, 0805; Resistance Panasonic - 65AC9686 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 732K, 0.125W, 0805; Resistance Panasonic
65AC9686
Chip Res, Thick Film, 732K, 0.125W, 0805; Resistance Panasonic 65AC9686
CHIP RES, THICK FILM, 732K, 0.125W, 0805; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 732K, 0.125W, 0805; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U06D7323V 67AC1220
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 732K, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 732000 ohms 732000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD114GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details