Panasonic Chip Resistor - Surface Mount ERJ-U06D6983V

Description
0805 ANTI-SULFUR RES. , 0.5%, 69
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 69
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U06D6983V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D6983V
Chip Resistor - Surface Mount ERJ-U06D6983V
0805 ANTI-SULFUR RES. , 0.5%, 69

0805 ANTI-SULFUR RES. , 0.5%, 69

Supplier's Site Datasheet
Chip Res, Thick Film, 698K, 0.125W, 0805; Resistance Panasonic - 66AC8569 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 698K, 0.125W, 0805; Resistance Panasonic
66AC8569
Chip Res, Thick Film, 698K, 0.125W, 0805; Resistance Panasonic 66AC8569
CHIP RES, THICK FILM, 698K, 0.125W, 0805; Resistance:698kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 698K, 0.125W, 0805; Resistance:698kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 698K, 0.125W, 0805; Resistance Panasonic - 65AC9684 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 698K, 0.125W, 0805; Resistance Panasonic
65AC9684
Chip Res, Thick Film, 698K, 0.125W, 0805; Resistance Panasonic 65AC9684
CHIP RES, THICK FILM, 698K, 0.125W, 0805; Resistance:698kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 698K, 0.125W, 0805; Resistance:698kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U06D6983V 66AC8569
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 698K, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 698000 ohms 698000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details