Panasonic Chip Res, Thick Film, 64R9, 0.125W, 0805; Resistance Panasonic ERJ-U06D64R9V

Description
CHIP RES, THICK FILM, 64R9, 0.125W, 0805; Resistance:64.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 64R9, 0.125W, 0805; Resistance:64.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 64R9, 0.125W, 0805; Resistance Panasonic - 66AC3672 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 64R9, 0.125W, 0805; Resistance Panasonic
66AC3672
Chip Res, Thick Film, 64R9, 0.125W, 0805; Resistance Panasonic 66AC3672
CHIP RES, THICK FILM, 64R9, 0.125W, 0805; Resistance:64.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 64R9, 0.125W, 0805; Resistance:64.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 64R9, 0.125W, 0805; Resistance Panasonic - 66AC3671 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 64R9, 0.125W, 0805; Resistance Panasonic
66AC3671
Chip Res, Thick Film, 64R9, 0.125W, 0805; Resistance Panasonic 66AC3671
CHIP RES, THICK FILM, 64R9, 0.125W, 0805; Resistance:64.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 64R9, 0.125W, 0805; Resistance:64.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3672
Product Name Chip Res, Thick Film, 64R9, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers