Panasonic Chip Res, Thick Film, 649K, 0.125W, 0805; Resistance Panasonic ERJ-U06D6493V

Description
CHIP RES, THICK FILM, 649K, 0.125W, 0805; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 649K, 0.125W, 0805; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 649K, 0.125W, 0805; Resistance Panasonic - 67AC2518 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 649K, 0.125W, 0805; Resistance Panasonic
67AC2518
Chip Res, Thick Film, 649K, 0.125W, 0805; Resistance Panasonic 67AC2518
CHIP RES, THICK FILM, 649K, 0.125W, 0805; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 649K, 0.125W, 0805; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 649K, 0.125W, 0805; Resistance Panasonic - 66AC1657 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 649K, 0.125W, 0805; Resistance Panasonic
66AC1657
Chip Res, Thick Film, 649K, 0.125W, 0805; Resistance Panasonic 66AC1657
CHIP RES, THICK FILM, 649K, 0.125W, 0805; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 649K, 0.125W, 0805; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2518
Product Name Chip Res, Thick Film, 649K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 649000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers