Panasonic Chip Res, Thick Film, 62R, 0.125W, 0805; Resistance Panasonic ERJ-U06D62R0V

Description
CHIP RES, THICK FILM, 62R, 0.125W, 0805; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 62R, 0.125W, 0805; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 62R, 0.125W, 0805; Resistance Panasonic - 66AC8562 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62R, 0.125W, 0805; Resistance Panasonic
66AC8562
Chip Res, Thick Film, 62R, 0.125W, 0805; Resistance Panasonic 66AC8562
CHIP RES, THICK FILM, 62R, 0.125W, 0805; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 62R, 0.125W, 0805; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 62R, 0.125W, 0805; Resistance Panasonic - 66AC9990 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62R, 0.125W, 0805; Resistance Panasonic
66AC9990
Chip Res, Thick Film, 62R, 0.125W, 0805; Resistance Panasonic 66AC9990
CHIP RES, THICK FILM, 62R, 0.125W, 0805; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 62R, 0.125W, 0805; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8562
Product Name Chip Res, Thick Film, 62R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
5 suppliers