Panasonic Chip Res, Thick Film, 49K9, 0.125W, 0805; Resistance Panasonic ERJ-U06D4992V

Description
CHIP RES, THICK FILM, 49K9, 0.125W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 49K9, 0.125W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 49K9, 0.125W, 0805; Resistance Panasonic - 66AC8552 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 49K9, 0.125W, 0805; Resistance Panasonic
66AC8552
Chip Res, Thick Film, 49K9, 0.125W, 0805; Resistance Panasonic 66AC8552
CHIP RES, THICK FILM, 49K9, 0.125W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 49K9, 0.125W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 49K9, 0.125W, 0805; Resistance Panasonic - 65AC8314 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 49K9, 0.125W, 0805; Resistance Panasonic
65AC8314
Chip Res, Thick Film, 49K9, 0.125W, 0805; Resistance Panasonic 65AC8314
CHIP RES, THICK FILM, 49K9, 0.125W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 49K9, 0.125W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8552
Product Name Chip Res, Thick Film, 49K9, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 49900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details