Panasonic Chip Res, Thick Film, 43K, 0.125W, 0805; Resistance Panasonic ERJ-U06D4302V

Description
CHIP RES, THICK FILM, 43K, 0.125W, 0805; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 43K, 0.125W, 0805; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 43K, 0.125W, 0805; Resistance Panasonic - 66AC1632 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43K, 0.125W, 0805; Resistance Panasonic
66AC1632
Chip Res, Thick Film, 43K, 0.125W, 0805; Resistance Panasonic 66AC1632
CHIP RES, THICK FILM, 43K, 0.125W, 0805; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 43K, 0.125W, 0805; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 43K, 0.125W, 0805; Resistance Panasonic - 66AC9969 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43K, 0.125W, 0805; Resistance Panasonic
66AC9969
Chip Res, Thick Film, 43K, 0.125W, 0805; Resistance Panasonic 66AC9969
CHIP RES, THICK FILM, 43K, 0.125W, 0805; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 43K, 0.125W, 0805; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1632
Product Name Chip Res, Thick Film, 43K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 43000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details