Panasonic Chip Res, Thick Film, 4K02, 0.125W, 0805; Resistance Panasonic ERJ-U06D4021V

Description
CHIP RES, THICK FILM, 4K02, 0.125W, 0805; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K02, 0.125W, 0805; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K02, 0.125W, 0805; Resistance Panasonic - 66AC3633 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K02, 0.125W, 0805; Resistance Panasonic
66AC3633
Chip Res, Thick Film, 4K02, 0.125W, 0805; Resistance Panasonic 66AC3633
CHIP RES, THICK FILM, 4K02, 0.125W, 0805; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K02, 0.125W, 0805; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K02, 0.125W, 0805; Resistance Panasonic - 66AC9965 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K02, 0.125W, 0805; Resistance Panasonic
66AC9965
Chip Res, Thick Film, 4K02, 0.125W, 0805; Resistance Panasonic 66AC9965
CHIP RES, THICK FILM, 4K02, 0.125W, 0805; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K02, 0.125W, 0805; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3633
Product Name Chip Res, Thick Film, 4K02, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers