Panasonic Chip Res, Thick Film, 28K, 0.125W, 0805; Resistance Panasonic ERJ-U06D2802V

Description
CHIP RES, THICK FILM, 28K, 0.125W, 0805; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 28K, 0.125W, 0805; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 28K, 0.125W, 0805; Resistance Panasonic - 66AC5609 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28K, 0.125W, 0805; Resistance Panasonic
66AC5609
Chip Res, Thick Film, 28K, 0.125W, 0805; Resistance Panasonic 66AC5609
CHIP RES, THICK FILM, 28K, 0.125W, 0805; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 28K, 0.125W, 0805; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 28K, 0.125W, 0805; Resistance Panasonic - 66AC1604 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28K, 0.125W, 0805; Resistance Panasonic
66AC1604
Chip Res, Thick Film, 28K, 0.125W, 0805; Resistance Panasonic 66AC1604
CHIP RES, THICK FILM, 28K, 0.125W, 0805; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 28K, 0.125W, 0805; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5609
Product Name Chip Res, Thick Film, 28K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 28000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1614968-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers