Panasonic Chip Res, Thick Film, 25R5, 0.125W, 0805; Resistance Panasonic ERJ-U06D25R5V

Description
CHIP RES, THICK FILM, 25R5, 0.125W, 0805; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 25R5, 0.125W, 0805; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 25R5, 0.125W, 0805; Resistance Panasonic - 65AC9639 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 25R5, 0.125W, 0805; Resistance Panasonic
65AC9639
Chip Res, Thick Film, 25R5, 0.125W, 0805; Resistance Panasonic 65AC9639
CHIP RES, THICK FILM, 25R5, 0.125W, 0805; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 25R5, 0.125W, 0805; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 25R5, 0.125W, 0805; Resistance Panasonic - 65AC8290 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 25R5, 0.125W, 0805; Resistance Panasonic
65AC8290
Chip Res, Thick Film, 25R5, 0.125W, 0805; Resistance Panasonic 65AC8290
CHIP RES, THICK FILM, 25R5, 0.125W, 0805; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 25R5, 0.125W, 0805; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9639
Product Name Chip Res, Thick Film, 25R5, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers