Panasonic Chip Res, Thick Film, 2K49, 0.125W, 0805; Resistance Panasonic ERJ-U06D2491V

Description
CHIP RES, THICK FILM, 2K49, 0.125W, 0805; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K49, 0.125W, 0805; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K49, 0.125W, 0805; Resistance Panasonic - 66AC7144 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K49, 0.125W, 0805; Resistance Panasonic
66AC7144
Chip Res, Thick Film, 2K49, 0.125W, 0805; Resistance Panasonic 66AC7144
CHIP RES, THICK FILM, 2K49, 0.125W, 0805; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K49, 0.125W, 0805; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K49, 0.125W, 0805; Resistance Panasonic - 67AC5530 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K49, 0.125W, 0805; Resistance Panasonic
67AC5530
Chip Res, Thick Film, 2K49, 0.125W, 0805; Resistance Panasonic 67AC5530
CHIP RES, THICK FILM, 2K49, 0.125W, 0805; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K49, 0.125W, 0805; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7144
Product Name Chip Res, Thick Film, 2K49, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3573FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers