Panasonic Chip Res, Thick Film, 2K43, 0.125W, 0805; Resistance Panasonic ERJ-U06D2431V

Description
CHIP RES, THICK FILM, 2K43, 0.125W, 0805; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K43, 0.125W, 0805; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K43, 0.125W, 0805; Resistance Panasonic - 66AC9936 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K43, 0.125W, 0805; Resistance Panasonic
66AC9936
Chip Res, Thick Film, 2K43, 0.125W, 0805; Resistance Panasonic 66AC9936
CHIP RES, THICK FILM, 2K43, 0.125W, 0805; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K43, 0.125W, 0805; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K43, 0.125W, 0805; Resistance Panasonic - 66AC1592 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K43, 0.125W, 0805; Resistance Panasonic
66AC1592
Chip Res, Thick Film, 2K43, 0.125W, 0805; Resistance Panasonic 66AC1592
CHIP RES, THICK FILM, 2K43, 0.125W, 0805; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K43, 0.125W, 0805; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9936
Product Name Chip Res, Thick Film, 2K43, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details