Panasonic Chip Res, Thick Film, 220K, 0.125W, 0805; Resistance Panasonic ERJ-U06D2203V

Description
CHIP RES, THICK FILM, 220K, 0.125W, 0805; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 220K, 0.125W, 0805; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 220K, 0.125W, 0805; Resistance Panasonic - 66AC8510 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 220K, 0.125W, 0805; Resistance Panasonic
66AC8510
Chip Res, Thick Film, 220K, 0.125W, 0805; Resistance Panasonic 66AC8510
CHIP RES, THICK FILM, 220K, 0.125W, 0805; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 220K, 0.125W, 0805; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 220K, 0.125W, 0805; Resistance Panasonic - 65AC9632 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 220K, 0.125W, 0805; Resistance Panasonic
65AC9632
Chip Res, Thick Film, 220K, 0.125W, 0805; Resistance Panasonic 65AC9632
CHIP RES, THICK FILM, 220K, 0.125W, 0805; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 220K, 0.125W, 0805; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8510
Product Name Chip Res, Thick Film, 220K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers