Panasonic Chip Res, Thick Film, 210R, 0.125W, 0805; Resistance Panasonic ERJ-U06D2100V

Description
CHIP RES, THICK FILM, 210R, 0.125W, 0805; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 210R, 0.125W, 0805; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 210R, 0.125W, 0805; Resistance Panasonic - 67AC2458 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 210R, 0.125W, 0805; Resistance Panasonic
67AC2458
Chip Res, Thick Film, 210R, 0.125W, 0805; Resistance Panasonic 67AC2458
CHIP RES, THICK FILM, 210R, 0.125W, 0805; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 210R, 0.125W, 0805; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 210R, 0.125W, 0805; Resistance Panasonic - 67AC5521 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 210R, 0.125W, 0805; Resistance Panasonic
67AC5521
Chip Res, Thick Film, 210R, 0.125W, 0805; Resistance Panasonic 67AC5521
CHIP RES, THICK FILM, 210R, 0.125W, 0805; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 210R, 0.125W, 0805; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2458
Product Name Chip Res, Thick Film, 210R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details