Panasonic Chip Res, Thick Film, 205R, 0.125W, 0805; Resistance Panasonic ERJ-U06D2050V

Description
CHIP RES, THICK FILM, 205R, 0.125W, 0805; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 205R, 0.125W, 0805; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 205R, 0.125W, 0805; Resistance Panasonic - 67AC2456 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 205R, 0.125W, 0805; Resistance Panasonic
67AC2456
Chip Res, Thick Film, 205R, 0.125W, 0805; Resistance Panasonic 67AC2456
CHIP RES, THICK FILM, 205R, 0.125W, 0805; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 205R, 0.125W, 0805; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 205R, 0.125W, 0805; Resistance Panasonic - 66AC9927 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 205R, 0.125W, 0805; Resistance Panasonic
66AC9927
Chip Res, Thick Film, 205R, 0.125W, 0805; Resistance Panasonic 66AC9927
CHIP RES, THICK FILM, 205R, 0.125W, 0805; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 205R, 0.125W, 0805; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2456
Product Name Chip Res, Thick Film, 205R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details