Panasonic Chip Res, Thick Film, 2K, 0.125W, 0805; Resistance Panasonic ERJ-U06D2001V

Description
CHIP RES, THICK FILM, 2K, 0.125W, 0805; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K, 0.125W, 0805; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K, 0.125W, 0805; Resistance Panasonic - 67AC5520 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K, 0.125W, 0805; Resistance Panasonic
67AC5520
Chip Res, Thick Film, 2K, 0.125W, 0805; Resistance Panasonic 67AC5520
CHIP RES, THICK FILM, 2K, 0.125W, 0805; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K, 0.125W, 0805; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K, 0.125W, 0805; Resistance Panasonic - 65AC9628 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K, 0.125W, 0805; Resistance Panasonic
65AC9628
Chip Res, Thick Film, 2K, 0.125W, 0805; Resistance Panasonic 65AC9628
CHIP RES, THICK FILM, 2K, 0.125W, 0805; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K, 0.125W, 0805; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5520
Product Name Chip Res, Thick Film, 2K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567533P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers