Panasonic Chip Res, Thick Film, 182K, 0.125W, 0805; Resistance Panasonic ERJ-U06D1823V

Description
CHIP RES, THICK FILM, 182K, 0.125W, 0805; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 182K, 0.125W, 0805; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 182K, 0.125W, 0805; Resistance Panasonic - 66AC3587 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 182K, 0.125W, 0805; Resistance Panasonic
66AC3587
Chip Res, Thick Film, 182K, 0.125W, 0805; Resistance Panasonic 66AC3587
CHIP RES, THICK FILM, 182K, 0.125W, 0805; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 182K, 0.125W, 0805; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 182K, 0.125W, 0805; Resistance Panasonic - 65AC9624 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 182K, 0.125W, 0805; Resistance Panasonic
65AC9624
Chip Res, Thick Film, 182K, 0.125W, 0805; Resistance Panasonic 65AC9624
CHIP RES, THICK FILM, 182K, 0.125W, 0805; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 182K, 0.125W, 0805; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3587
Product Name Chip Res, Thick Film, 182K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 182000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567759P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers