Panasonic Chip Res, Thick Film, 1K82, 0.125W, 0805; Resistance Panasonic ERJ-U06D1821V

Description
CHIP RES, THICK FILM, 1K82, 0.125W, 0805; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K82, 0.125W, 0805; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K82, 0.125W, 0805; Resistance Panasonic - 66AC8502 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K82, 0.125W, 0805; Resistance Panasonic
66AC8502
Chip Res, Thick Film, 1K82, 0.125W, 0805; Resistance Panasonic 66AC8502
CHIP RES, THICK FILM, 1K82, 0.125W, 0805; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K82, 0.125W, 0805; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K82, 0.125W, 0805; Resistance Panasonic - 66AC1577 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K82, 0.125W, 0805; Resistance Panasonic
66AC1577
Chip Res, Thick Film, 1K82, 0.125W, 0805; Resistance Panasonic 66AC1577
CHIP RES, THICK FILM, 1K82, 0.125W, 0805; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K82, 0.125W, 0805; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8502
Product Name Chip Res, Thick Film, 1K82, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details