Panasonic Chip Res, Thick Film, 180K, 0.125W, 0805; Resistance Panasonic ERJ-U06D1803V

Description
CHIP RES, THICK FILM, 180K, 0.125W, 0805; Resistance:180kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 180K, 0.125W, 0805; Resistance:180kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 180K, 0.125W, 0805; Resistance Panasonic - 66AC1576 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 180K, 0.125W, 0805; Resistance Panasonic
66AC1576
Chip Res, Thick Film, 180K, 0.125W, 0805; Resistance Panasonic 66AC1576
CHIP RES, THICK FILM, 180K, 0.125W, 0805; Resistance:180kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 180K, 0.125W, 0805; Resistance:180kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 180K, 0.125W, 0805; Resistance Panasonic - 67AC2453 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 180K, 0.125W, 0805; Resistance Panasonic
67AC2453
Chip Res, Thick Film, 180K, 0.125W, 0805; Resistance Panasonic 67AC2453
CHIP RES, THICK FILM, 180K, 0.125W, 0805; Resistance:180kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 180K, 0.125W, 0805; Resistance:180kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1576
Product Name Chip Res, Thick Film, 180K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 180000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details