Panasonic Chip Res, Thick Film, 1K78, 0.125W, 0805; Resistance Panasonic ERJ-U06D1781V

Description
CHIP RES, THICK FILM, 1K78, 0.125W, 0805; Resistance:1.78kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K78, 0.125W, 0805; Resistance:1.78kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K78, 0.125W, 0805; Resistance Panasonic - 66AC3582 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K78, 0.125W, 0805; Resistance Panasonic
66AC3582
Chip Res, Thick Film, 1K78, 0.125W, 0805; Resistance Panasonic 66AC3582
CHIP RES, THICK FILM, 1K78, 0.125W, 0805; Resistance:1.78kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K78, 0.125W, 0805; Resistance:1.78kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K78, 0.125W, 0805; Resistance Panasonic - 66AC1573 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K78, 0.125W, 0805; Resistance Panasonic
66AC1573
Chip Res, Thick Film, 1K78, 0.125W, 0805; Resistance Panasonic 66AC1573
CHIP RES, THICK FILM, 1K78, 0.125W, 0805; Resistance:1.78kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K78, 0.125W, 0805; Resistance:1.78kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3582
Product Name Chip Res, Thick Film, 1K78, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1780 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details