Panasonic Chip Res, Thick Film, 178R, 0.125W, 0805; Resistance Panasonic ERJ-U06D1780V

Description
CHIP RES, THICK FILM, 178R, 0.125W, 0805; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 178R, 0.125W, 0805; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 178R, 0.125W, 0805; Resistance Panasonic - 67AC5516 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 178R, 0.125W, 0805; Resistance Panasonic
67AC5516
Chip Res, Thick Film, 178R, 0.125W, 0805; Resistance Panasonic 67AC5516
CHIP RES, THICK FILM, 178R, 0.125W, 0805; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 178R, 0.125W, 0805; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 178R, 0.125W, 0805; Resistance Panasonic - 66AC8501 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 178R, 0.125W, 0805; Resistance Panasonic
66AC8501
Chip Res, Thick Film, 178R, 0.125W, 0805; Resistance Panasonic 66AC8501
CHIP RES, THICK FILM, 178R, 0.125W, 0805; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 178R, 0.125W, 0805; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5516
Product Name Chip Res, Thick Film, 178R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details