Panasonic Chip Res, Thick Film, 16K9, 0.125W, 0805; Resistance Panasonic ERJ-U06D1692V

Description
CHIP RES, THICK FILM, 16K9, 0.125W, 0805; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 16K9, 0.125W, 0805; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 16K9, 0.125W, 0805; Resistance Panasonic - 67AC1187 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K9, 0.125W, 0805; Resistance Panasonic
67AC1187
Chip Res, Thick Film, 16K9, 0.125W, 0805; Resistance Panasonic 67AC1187
CHIP RES, THICK FILM, 16K9, 0.125W, 0805; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K9, 0.125W, 0805; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 16K9, 0.125W, 0805; Resistance Panasonic - 66AC5575 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K9, 0.125W, 0805; Resistance Panasonic
66AC5575
Chip Res, Thick Film, 16K9, 0.125W, 0805; Resistance Panasonic 66AC5575
CHIP RES, THICK FILM, 16K9, 0.125W, 0805; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K9, 0.125W, 0805; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1187
Product Name Chip Res, Thick Film, 16K9, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 16900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details