Panasonic Chip Res, Thick Film, 16K5, 0.125W, 0805; Resistance Panasonic ERJ-U06D1652V

Description
CHIP RES, THICK FILM, 16K5, 0.125W, 0805; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 16K5, 0.125W, 0805; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 16K5, 0.125W, 0805; Resistance Panasonic - 66AC8497 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K5, 0.125W, 0805; Resistance Panasonic
66AC8497
Chip Res, Thick Film, 16K5, 0.125W, 0805; Resistance Panasonic 66AC8497
CHIP RES, THICK FILM, 16K5, 0.125W, 0805; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K5, 0.125W, 0805; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 16K5, 0.125W, 0805; Resistance Panasonic - 66AC1572 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K5, 0.125W, 0805; Resistance Panasonic
66AC1572
Chip Res, Thick Film, 16K5, 0.125W, 0805; Resistance Panasonic 66AC1572
CHIP RES, THICK FILM, 16K5, 0.125W, 0805; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K5, 0.125W, 0805; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8497
Product Name Chip Res, Thick Film, 16K5, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 16500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567809P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Through Hole Resistors - 2019-CF1/4C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers