Panasonic Chip Res, Thick Film, 160K, 0.125W, 0805; Resistance Panasonic ERJ-U06D1603V

Description
CHIP RES, THICK FILM, 160K, 0.125W, 0805; Resistance:160kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 160K, 0.125W, 0805; Resistance:160kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 160K, 0.125W, 0805; Resistance Panasonic - 67AC2448 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 160K, 0.125W, 0805; Resistance Panasonic
67AC2448
Chip Res, Thick Film, 160K, 0.125W, 0805; Resistance Panasonic 67AC2448
CHIP RES, THICK FILM, 160K, 0.125W, 0805; Resistance:160kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 160K, 0.125W, 0805; Resistance:160kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 160K, 0.125W, 0805; Resistance Panasonic - 66AC5573 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 160K, 0.125W, 0805; Resistance Panasonic
66AC5573
Chip Res, Thick Film, 160K, 0.125W, 0805; Resistance Panasonic 66AC5573
CHIP RES, THICK FILM, 160K, 0.125W, 0805; Resistance:160kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 160K, 0.125W, 0805; Resistance:160kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2448
Product Name Chip Res, Thick Film, 160K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 160000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details