Panasonic Chip Res, Thick Film, 15K, 0.125W, 0805; Resistance Panasonic ERJ-U06D1502V

Description
CHIP RES, THICK FILM, 15K, 0.125W, 0805; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 15K, 0.125W, 0805; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 15K, 0.125W, 0805; Resistance Panasonic - 67AC5510 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15K, 0.125W, 0805; Resistance Panasonic
67AC5510
Chip Res, Thick Film, 15K, 0.125W, 0805; Resistance Panasonic 67AC5510
CHIP RES, THICK FILM, 15K, 0.125W, 0805; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 15K, 0.125W, 0805; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 15K, 0.125W, 0805; Resistance Panasonic - 67AC5511 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15K, 0.125W, 0805; Resistance Panasonic
67AC5511
Chip Res, Thick Film, 15K, 0.125W, 0805; Resistance Panasonic 67AC5511
CHIP RES, THICK FILM, 15K, 0.125W, 0805; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 15K, 0.125W, 0805; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5510
Product Name Chip Res, Thick Film, 15K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details