Panasonic Chip Res, Thick Film, 12R1, 0.125W, 0805; Resistance Panasonic ERJ-U06D12R1V

Description
CHIP RES, THICK FILM, 12R1, 0.125W, 0805; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12R1, 0.125W, 0805; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12R1, 0.125W, 0805; Resistance Panasonic - 66AC5554 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R1, 0.125W, 0805; Resistance Panasonic
66AC5554
Chip Res, Thick Film, 12R1, 0.125W, 0805; Resistance Panasonic 66AC5554
CHIP RES, THICK FILM, 12R1, 0.125W, 0805; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R1, 0.125W, 0805; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12R1, 0.125W, 0805; Resistance Panasonic - 67AC2434 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R1, 0.125W, 0805; Resistance Panasonic
67AC2434
Chip Res, Thick Film, 12R1, 0.125W, 0805; Resistance Panasonic 67AC2434
CHIP RES, THICK FILM, 12R1, 0.125W, 0805; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R1, 0.125W, 0805; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5554
Product Name Chip Res, Thick Film, 12R1, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1074181P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 180 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details