Panasonic Chip Res, Thick Film, 12R, 0.125W, 0805; Resistance Panasonic ERJ-U06D12R0V

Description
CHIP RES, THICK FILM, 12R, 0.125W, 0805; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12R, 0.125W, 0805; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12R, 0.125W, 0805; Resistance Panasonic - 66AC3560 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R, 0.125W, 0805; Resistance Panasonic
66AC3560
Chip Res, Thick Film, 12R, 0.125W, 0805; Resistance Panasonic 66AC3560
CHIP RES, THICK FILM, 12R, 0.125W, 0805; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R, 0.125W, 0805; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12R, 0.125W, 0805; Resistance Panasonic - 66AC3559 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R, 0.125W, 0805; Resistance Panasonic
66AC3559
Chip Res, Thick Film, 12R, 0.125W, 0805; Resistance Panasonic 66AC3559
CHIP RES, THICK FILM, 12R, 0.125W, 0805; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R, 0.125W, 0805; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3560
Product Name Chip Res, Thick Film, 12R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details