Panasonic Chip Res, Thick Film, 1K2, 0.125W, 0805; Resistance Panasonic ERJ-U06D1201V

Description
CHIP RES, THICK FILM, 1K2, 0.125W, 0805; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K2, 0.125W, 0805; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K2, 0.125W, 0805; Resistance Panasonic - 65AC8271 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K2, 0.125W, 0805; Resistance Panasonic
65AC8271
Chip Res, Thick Film, 1K2, 0.125W, 0805; Resistance Panasonic 65AC8271
CHIP RES, THICK FILM, 1K2, 0.125W, 0805; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K2, 0.125W, 0805; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K2, 0.125W, 0805; Resistance Panasonic - 66AC3562 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K2, 0.125W, 0805; Resistance Panasonic
66AC3562
Chip Res, Thick Film, 1K2, 0.125W, 0805; Resistance Panasonic 66AC3562
CHIP RES, THICK FILM, 1K2, 0.125W, 0805; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K2, 0.125W, 0805; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8271
Product Name Chip Res, Thick Film, 1K2, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details