Panasonic Chip Res, Thick Film, 11K8, 0.125W, 0805; Resistance Panasonic ERJ-U06D1182V

Description
CHIP RES, THICK FILM, 11K8, 0.125W, 0805; Resistance:11.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 11K8, 0.125W, 0805; Resistance:11.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 11K8, 0.125W, 0805; Resistance Panasonic - 67AC2433 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K8, 0.125W, 0805; Resistance Panasonic
67AC2433
Chip Res, Thick Film, 11K8, 0.125W, 0805; Resistance Panasonic 67AC2433
CHIP RES, THICK FILM, 11K8, 0.125W, 0805; Resistance:11.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K8, 0.125W, 0805; Resistance:11.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 11K8, 0.125W, 0805; Resistance Panasonic - 66AC5552 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K8, 0.125W, 0805; Resistance Panasonic
66AC5552
Chip Res, Thick Film, 11K8, 0.125W, 0805; Resistance Panasonic 66AC5552
CHIP RES, THICK FILM, 11K8, 0.125W, 0805; Resistance:11.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K8, 0.125W, 0805; Resistance:11.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2433
Product Name Chip Res, Thick Film, 11K8, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers