Panasonic Chip Res, Thick Film, 118R, 0.125W, 0805; Resistance Panasonic ERJ-U06D1180V

Description
CHIP RES, THICK FILM, 118R, 0.125W, 0805; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 118R, 0.125W, 0805; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 118R, 0.125W, 0805; Resistance Panasonic - 65AC9601 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 118R, 0.125W, 0805; Resistance Panasonic
65AC9601
Chip Res, Thick Film, 118R, 0.125W, 0805; Resistance Panasonic 65AC9601
CHIP RES, THICK FILM, 118R, 0.125W, 0805; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 118R, 0.125W, 0805; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 118R, 0.125W, 0805; Resistance Panasonic - 66AC9899 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 118R, 0.125W, 0805; Resistance Panasonic
66AC9899
Chip Res, Thick Film, 118R, 0.125W, 0805; Resistance Panasonic 66AC9899
CHIP RES, THICK FILM, 118R, 0.125W, 0805; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 118R, 0.125W, 0805; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9601
Product Name Chip Res, Thick Film, 118R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details