Panasonic Chip Res, Thick Film, 10R7, 0.125W, 0805; Resistance Panasonic ERJ-U06D10R7V

Description
CHIP RES, THICK FILM, 10R7, 0.125W, 0805; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 10R7, 0.125W, 0805; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 10R7, 0.125W, 0805; Resistance Panasonic - 65AC9597 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10R7, 0.125W, 0805; Resistance Panasonic
65AC9597
Chip Res, Thick Film, 10R7, 0.125W, 0805; Resistance Panasonic 65AC9597
CHIP RES, THICK FILM, 10R7, 0.125W, 0805; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 10R7, 0.125W, 0805; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 10R7, 0.125W, 0805; Resistance Panasonic - 67AC1171 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10R7, 0.125W, 0805; Resistance Panasonic
67AC1171
Chip Res, Thick Film, 10R7, 0.125W, 0805; Resistance Panasonic 67AC1171
CHIP RES, THICK FILM, 10R7, 0.125W, 0805; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 10R7, 0.125W, 0805; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9597
Product Name Chip Res, Thick Film, 10R7, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 10.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details