Panasonic Chip Res, Thick Film, 1K02, 0.125W, 0805; Resistance Panasonic ERJ-U06D1021V

Description
CHIP RES, THICK FILM, 1K02, 0.125W, 0805; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K02, 0.125W, 0805; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K02, 0.125W, 0805; Resistance Panasonic - 67AC1174 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K02, 0.125W, 0805; Resistance Panasonic
67AC1174
Chip Res, Thick Film, 1K02, 0.125W, 0805; Resistance Panasonic 67AC1174
CHIP RES, THICK FILM, 1K02, 0.125W, 0805; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K02, 0.125W, 0805; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K02, 0.125W, 0805; Resistance Panasonic - 67AC5498 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K02, 0.125W, 0805; Resistance Panasonic
67AC5498
Chip Res, Thick Film, 1K02, 0.125W, 0805; Resistance Panasonic 67AC5498
CHIP RES, THICK FILM, 1K02, 0.125W, 0805; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K02, 0.125W, 0805; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1174
Product Name Chip Res, Thick Film, 1K02, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details