Panasonic Resistor Case / Package Panasonic ERJ-U060R00V.

Description
Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:ERJU Series; Product Length:2.01mm; Product Width:1.25mm; Product Height:0.6mm; Resistance:0ohm RoHS Compliant: Yes
Datasheet
Description
Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:ERJU Series; Product Length:2.01mm; Product Width:1.25mm; Product Height:0.6mm; Resistance:0ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Case / Package Panasonic - 29AC5641 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Case / Package Panasonic
29AC5641
Resistor Case / Package Panasonic 29AC5641
Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:ERJU Series; Product Length:2.01mm; Product Width:1.25mm; Product Height:0.6mm; Resistance:0ohm RoHS Compliant: Yes

Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:ERJU Series; Product Length:2.01mm; Product Width:1.25mm; Product Height:0.6mm; Resistance:0ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC5641
Product Name Resistor Case / Package Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers