Panasonic Res, Thick Film, 470R, 5%, 0.1W, 0603; Resistance Panasonic ERJ-U03J471V

Description
RES, THICK FILM, 470R, 5%, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 470R, 5%, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 470R, 5%, 0.1W, 0603; Resistance Panasonic - 44X4169 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 0.1W, 0603; Resistance Panasonic
44X4169
Res, Thick Film, 470R, 5%, 0.1W, 0603; Resistance Panasonic 44X4169
RES, THICK FILM, 470R, 5%, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 470 Ohm, 5%, 0603; Resistance Panasonic - 05X3072 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 470 Ohm, 5%, 0603; Resistance Panasonic
05X3072
Resistor, Thick Film, 470 Ohm, 5%, 0603; Resistance Panasonic 05X3072
RESISTOR, THICK FILM, 470 OHM, 5%, 0603; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, THICK FILM, 470 OHM, 5%, 0603; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X4169 05X3072
Product Name Res, Thick Film, 470R, 5%, 0.1W, 0603; Resistance Panasonic Resistor, Thick Film, 470 Ohm, 5%, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details