Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U03J334V

Description
RES 330K OHM 5% 1/10W 0603 SMD
Datasheet
Description
RES 330K OHM 5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U03J334V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U03J334V
Resistors - Chip Resistor - Surface Mount ERJ-U03J334V
RES 330K OHM 5% 1/10W 0603 SMD

RES 330K OHM 5% 1/10W 0603 SMD

Supplier's Site
Res, Thick Film, 330K, 5%, 0.1W, 0603; Resistance Panasonic - 44X4162 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 5%, 0.1W, 0603; Resistance Panasonic
44X4162
Res, Thick Film, 330K, 5%, 0.1W, 0603; Resistance Panasonic 44X4162
RES, THICK FILM, 330K, 5%, 0.1W, 0603; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 330K, 5%, 0.1W, 0603; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 330Kohm, 5%, 0603; Resistance Panasonic - 05X3049 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 330Kohm, 5%, 0603; Resistance Panasonic
05X3049
Resistor, Thick Film, 330Kohm, 5%, 0603; Resistance Panasonic 05X3049
RESISTOR, THICK FILM, 330KOHM, 5%, 0603; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 330KOHM, 5%, 0603; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U03J334V 44X4162 05X3049
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 330K, 5%, 0.1W, 0603; Resistance Panasonic Resistor, Thick Film, 330Kohm, 5%, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 330000 ohms 330000 ohms 330000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details