Panasonic Res, 9K1, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic ERJ-U03F9101V

Description
RES, 9K1, 1%, 0.1W, THICK FILM, 0603; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 9K1, 1%, 0.1W, THICK FILM, 0603; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K1, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 44X9565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
44X9565
Res, 9K1, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 44X9565
RES, 9K1, 1%, 0.1W, THICK FILM, 0603; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 9K1, 1%, 0.1W, THICK FILM, 0603; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 28W1435 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
28W1435
Res, 9K1, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 28W1435
RES, 9K1, 1%, 0.1W, THICK FILM, 0603; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 9K1, 1%, 0.1W, THICK FILM, 0603; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X9565
Product Name Res, 9K1, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details